TE Connectivity Standard Circular Connectors 225242-E

Description
Body Features Entry Style : Side Environmental Protection : IP67 Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Electrical Characteristics Operating Voltage (VDC) : 60 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Entry Style : Side Environmental Protection : IP67 Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Electrical Characteristics Operating Voltage (VDC) : 60 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 225242-E - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
225242-E
Standard Circular Connectors 225242-E
Body Features Entry Style : Side Environmental Protection : IP67 Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Electrical Characteristics Operating Voltage (VDC) : 60 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Entry Style : Side
  • Environmental Protection : IP67
  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 5

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 4

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
Circular Connector Assemblies - 2684-225242-ETR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-225242-ETR-ND
Circular Connector Assemblies 2684-225242-ETR-ND
M12 M 5 A L90F T * 301 * 188 * *

M12 M 5 A L90F T * 301 * 188 * *

Buy Now Datasheet
Circular Connector Assemblies - 2684-225242-ECT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-225242-ECT-ND
Circular Connector Assemblies 2684-225242-ECT-ND
M12 M 5 A L90F T * 301 * 188 * *

M12 M 5 A L90F T * 301 * 188 * *

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 225242-E 2684-225242-ETR-ND
Product Name Standard Circular Connectors Circular Connector Assemblies
Connector Type Board to Board Connector; Circular / Cylindrical Connectors Insert, Male Pins
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric Backplane Connectors - 100141-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
7 suppliers
Headers, Male Pins - A114652-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Ribbon Cable Connectors - 103310-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 104313-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers