TE Connectivity
Splices
225107N001
Description
Dimensions Accepts Wire Insulation Diameter Range : 7.11 MM [.28 INCH ] Overall Product Length : 30 MM [1.18 INCH ] Wire Size (CMA) : 10000 - 13000
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Accepts Wire Insulation Diameter Range : 7.11 MM [.28 INCH ] Overall Product Length : 30 MM [1.18 INCH ] Wire Size (CMA) : 10000 - 13000
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Accepts Wire Insulation Diameter Range : 7.11 MM [.28 INCH ] Overall Product Length : 30 MM [1.18 INCH ] Wire Size (CMA) : 10000 - 13000
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Dimensions
- Accepts Wire Insulation Diameter Range : 7.11 MM [.28 INCH ]
- Overall Product Length : 30 MM [1.18 INCH ]
- Wire Size (CMA) : 10000 - 13000
Product Type Features
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
225107N001 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
17 to 20 AWG
International
0.5000 to 1 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 17 AWG
View Details
2 suppliers