TE Connectivity Splices 225107-000

Description
Dimensions Compatible Insulation Diameter Range : 7.11 MM  [.28 INCH ] Product Length : 30 MM  [1.18 INCH ] Wire Size (CMA) : 10000 - 13000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Dimensions Compatible Insulation Diameter Range : 7.11 MM  [.28 INCH ] Product Length : 30 MM  [1.18 INCH ] Wire Size (CMA) : 10000 - 13000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 225107-000 - TE Connectivity
Berwyn, PA, United States
Splices
225107-000
Splices 225107-000
Dimensions Compatible Insulation Diameter Range : 7.11 MM  [.28 INCH ] Product Length : 30 MM  [1.18 INCH ] Wire Size (CMA) : 10000 - 13000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Dimensions


  • Compatible Insulation Diameter Range : 7.11 MM  [.28 INCH ]
  • Product Length : 30 MM  [1.18 INCH ]
  • Wire Size (CMA) : 10000 - 13000

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 225107-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 1-1747419-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details