TE Connectivity RF Connectors 225059-3

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 9.6 MM  [.378 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Comment : Connector Cable Range Selection Code-G. Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 62A, RG 59A, Belden 9209, Belden 9291, RG 59B, RG 62, RG 62B, RG 210, Belden 9268, RG 59, RG 140, RG 124 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 9.6 MM  [.378 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Comment : Connector Cable Range Selection Code-G. Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 62A, RG 59A, Belden 9209, Belden 9291, RG 59B, RG 62, RG 62B, RG 210, Belden 9268, RG 59, RG 140, RG 124 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 225059-3 - TE Connectivity
Berwyn, PA, United States
RF Connectors
225059-3
RF Connectors 225059-3
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 9.6 MM  [.378 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Comment : Connector Cable Range Selection Code-G. Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 62A, RG 59A, Belden 9209, Belden 9291, RG 59B, RG 62, RG 62B, RG 210, Belden 9268, RG 59, RG 140, RG 124 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 9.6 MM  [.378 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : .3

Other


  • Comment : Connector Cable Range Selection Code-G.
  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 62A, RG 59A, Belden 9209, Belden 9291, RG 59B, RG 62, RG 62B, RG 210, Belden 9268, RG 59, RG 140, RG 124
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SHV
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now
RF Coaxial Panel Mount Connector - 225059-3 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
225059-3
RF Coaxial Panel Mount Connector 225059-3
SHV RF Connectors

SHV RF Connectors

Supplier's Site Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 225059-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
225059-3
Connectors RF - Miniature (BNC,TNC,SC) 225059-3
SHV BLKHD JACK

SHV BLKHD JACK

Buy Now
Rf/coaxial, Shv Jack, Straight, Crimp; Connector Type Amp - Te Connectivity - 89F3383 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Shv Jack, Straight, Crimp; Connector Type Amp - Te Connectivity
89F3383
Rf/coaxial, Shv Jack, Straight, Crimp; Connector Type Amp - Te Connectivity 89F3383
RF/COAXIAL, SHV JACK, STRAIGHT, CRIMP; Connector Type:SHV Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG59, RG59A, RG59B, RG62, RG62A, RG62B; Contact Material:- RoHS Compliant: Yes

RF/COAXIAL, SHV JACK, STRAIGHT, CRIMP; Connector Type:SHV Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG59, RG59A, RG59B, RG62, RG62A, RG62B; Contact Material:- RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 225059-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
225059-3
RF Connectors / Coaxial Connectors 225059-3
RF Connectors / Coaxial Connectors SHV ST JCK BHD

RF Connectors / Coaxial Connectors SHV ST JCK BHD

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 225059-3 225059-3 225059-3 89F3383 225059-3
Product Name RF Connectors RF Coaxial Panel Mount Connector Connectors RF - Miniature (BNC,TNC,SC) Rf/coaxial, Shv Jack, Straight, Crimp; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Bulkhead
Frequency 0.300 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051160-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
RF Connectors - 1056527-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
4 suppliers
RF Connectors - 1053404-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
RF Connectors - 1059540-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers