TE Connectivity Connectors, Interconnects Terminals Ring Connectors 224793-000

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects Terminals Ring Connectors Series: Dura-Seal Termination: Crimp Package: Bulk Terminal Type: Circular Length - Overall: 1.420" (36.07mm) Insulation: Insulated with Heat Shrink Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects Terminals Ring Connectors Series: Dura-Seal Termination: Crimp Package: Bulk Terminal Type: Circular Length - Overall: 1.420" (36.07mm) Insulation: Insulated with Heat Shrink Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminals Ring Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Ring Connectors
Connectors, Interconnects Terminals Ring Connectors
Manufacturer: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects Terminals Ring Connectors Series: Dura-Seal Termination: Crimp Package: Bulk Terminal Type: Circular Length - Overall: 1.420" (36.07mm) Insulation: Insulated with Heat Shrink Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Category: Connectors, Interconnects Terminals Ring Connectors
Series: Dura-Seal
Termination: Crimp
Package: Bulk
Terminal Type: Circular
Length - Overall: 1.420" (36.07mm)
Insulation: Insulated with Heat Shrink
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Ring Connectors - 224793-000-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
224793-000-ND
Ring Connectors 224793-000-ND
Ring Terminal Connector Circular 18-22 AWG Crimp

Ring Terminal Connector Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 18Awg, Red; Stud Size - Metric Raychem - Te Connectivity
18AH0161
Terminal, Ring Tongue, 1/4", 18Awg, Red; Stud Size - Metric Raychem - Te Connectivity 18AH0161
TERMINAL, RING TONGUE, 1/4", 18AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm2; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 18AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm2; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 224793-000-ND 18AH0161
Product Name Connectors, Interconnects Terminals Ring Connectors Ring Connectors Terminal, Ring Tongue, 1/4", 18Awg, Red; Stud Size - Metric Raychem - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BFG.1B.100.PCZG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details