TE Connectivity Compression Connectors 224718-000

Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 26.5 MM  [1.04 INCH ] Barrel Length : 68 MM  [2.677 INCH ] Barrel Outside Diameter : 47 MM  [1.85 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Conductor Range (AWGKC) : 800 - 800 Lug Length : 150 MM  [5.906 INCH ] Lug Width : 54 MM  [2.126 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 26.5 MM  [1.04 INCH ] Barrel Length : 68 MM  [2.677 INCH ] Barrel Outside Diameter : 47 MM  [1.85 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Conductor Range (AWGKC) : 800 - 800 Lug Length : 150 MM  [5.906 INCH ] Lug Width : 54 MM  [2.126 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 224718-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
224718-000
Compression Connectors 224718-000
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 26.5 MM  [1.04 INCH ] Barrel Length : 68 MM  [2.677 INCH ] Barrel Outside Diameter : 47 MM  [1.85 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Conductor Range (AWGKC) : 800 - 800 Lug Length : 150 MM  [5.906 INCH ] Lug Width : 54 MM  [2.126 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Aluminum
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Palm Terminal Material : Aluminium
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Holes : 0

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 26.5 MM  [1.04 INCH ]
  • Barrel Length : 68 MM  [2.677 INCH ]
  • Barrel Outside Diameter : 47 MM  [1.85 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 400
  • Compatible Conductor Range (AWGKC) : 800 - 800
  • Lug Length : 150 MM  [5.906 INCH ]
  • Lug Width : 54 MM  [2.126 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 224718-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Electronic Connector - 332-0007-008-100 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
View Details
2 suppliers
Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details