TE Connectivity PCB Headers & Receptacles 2246092-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : 1.75 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .3 MICM  [11.811 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Flash Dimensions Profile Height from PCB : .7 MM  [.028 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Plastic GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 4000 Packaging Type : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Compression Connector Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : 1.75 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .3 MICM  [11.811 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Flash Dimensions Profile Height from PCB : .7 MM  [.028 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Plastic GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 4000 Packaging Type : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Compression Connector Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2246092-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2246092-2
PCB Headers & Receptacles 2246092-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : 1.75 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .3 MICM  [11.811 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Flash Dimensions Profile Height from PCB : .7 MM  [.028 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Plastic GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 4000 Packaging Type : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Compression Connector Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (Max) (AMP) : 1.75
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .3 MICM  [11.811 MICIN ]
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Profile Height from PCB : .7 MM  [.028 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Plastic GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 4000
  • Packaging Type : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Compression Connector
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2246092-2
Product Name PCB Headers & Receptacles
Product Type IC Socket
Mounting Board Mount
Current Rating 1.75 amps
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102394-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102203-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 103310-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 103329-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details