TE Connectivity PCB Headers & Receptacles 224512-E

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking), Orthogonal Connector Contact Load Condition : Fully Loaded Number of Columns : 25 Number of Loaded Positions : 50 Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Stacking Configuration : Stack Through Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 5.75 MM  [.226 INCH ] Connector Length : 26.55 MM  [1.045 INCH ] Connector Width : 5.5 MM  [.217 INCH ] Profile Height from PCB : 5.75 MM  [.226 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Stack Height : 6 MM  [.236 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 500 Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : DIN, UL Compatible With Approved Standards Products : UL Industry Standard : IEC UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarizing Rib Mounting Alignment Feature Length : .75 MM  [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power, Signal & High Speed Data Shielded : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Signal Characteristics Data Rate (GBS) : 25 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking), Orthogonal Connector Contact Load Condition : Fully Loaded Number of Columns : 25 Number of Loaded Positions : 50 Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Stacking Configuration : Stack Through Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 5.75 MM  [.226 INCH ] Connector Length : 26.55 MM  [1.045 INCH ] Connector Width : 5.5 MM  [.217 INCH ] Profile Height from PCB : 5.75 MM  [.226 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Stack Height : 6 MM  [.236 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 500 Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : DIN, UL Compatible With Approved Standards Products : UL Industry Standard : IEC UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarizing Rib Mounting Alignment Feature Length : .75 MM  [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power, Signal & High Speed Data Shielded : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Signal Characteristics Data Rate (GBS) : 25 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 224512-E - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
224512-E
PCB Headers & Receptacles 224512-E
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking), Orthogonal Connector Contact Load Condition : Fully Loaded Number of Columns : 25 Number of Loaded Positions : 50 Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Stacking Configuration : Stack Through Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 5.75 MM  [.226 INCH ] Connector Length : 26.55 MM  [1.045 INCH ] Connector Width : 5.5 MM  [.217 INCH ] Profile Height from PCB : 5.75 MM  [.226 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Stack Height : 6 MM  [.236 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 500 Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : DIN, UL Compatible With Approved Standards Products : UL Industry Standard : IEC UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarizing Rib Mounting Alignment Feature Length : .75 MM  [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power, Signal & High Speed Data Shielded : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Signal Characteristics Data Rate (GBS) : 25 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking), Orthogonal
  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 25
  • Number of Loaded Positions : 50
  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Stackable : Yes
  • Stacking Configuration : Stack Through

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Shape & Form : Dual Beam
  • Contact Type : Receptacle
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ]

Dimensions


  • Connector Height : 5.75 MM  [.226 INCH ]
  • Connector Length : 26.55 MM  [1.045 INCH ]
  • Connector Width : 5.5 MM  [.217 INCH ]
  • Profile Height from PCB : 5.75 MM  [.226 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]
  • Stack Height : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VRMS) : 500
  • Impedance (OHM) : 100

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : DIN, UL
  • Compatible With Approved Standards Products : UL
  • Industry Standard : IEC
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarizing Rib
  • Mounting Alignment Feature Length : .75 MM  [.029 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : Without

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Power, Signal & High Speed Data
  • Shielded : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 400
  • Packaging Reel Diameter : 330 MM  [12.99 INCH ]

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Receptacle

Signal Characteristics


  • Data Rate (GBS) : 25

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 224512-E - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
224512-E
Arrays, Edge Type, Mezzanine (Board to Board) 224512-E
MICROSPD F 6MM SMT 50POS

MICROSPD F 6MM SMT 50POS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 224512-E 224512-E
Product Name PCB Headers & Receptacles Arrays, Edge Type, Mezzanine (Board to Board)
Mounting SMT; Board Mount SMT; Surface Mount
Current Rating 1 amps
Dielectric Withstanding Voltage 0.5000 kilovolts
Operating Temperature -55 to 125 C (-67 to 257 F)
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102617-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103167-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Connector Headers & Receptacles - 102975-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Specs
Product Type IC Headers
View Details