TE Connectivity ™ Battery Products - Batteries Non-Rechargeable (Primary) 224512-E

Description
Manufacturer: AMIS Category: Battery Products - Batteries Non-Rechargeable (Primary) Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Features: Bootstrap Circuit, Diode Emulation
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Battery Products - Batteries Non-Rechargeable (Primary) Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Features: Bootstrap Circuit, Diode Emulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Batteries Non-Rechargeable (Primary) -  - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Batteries Non-Rechargeable (Primary)
Battery Products - Batteries Non-Rechargeable (Primary)
Manufacturer: AMIS Category: Battery Products - Batteries Non-Rechargeable (Primary) Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Features: Bootstrap Circuit, Diode Emulation

Manufacturer: AMIS
Category: Battery Products - Batteries Non-Rechargeable (Primary)
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Features: Bootstrap Circuit, Diode Emulation

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Batteries
Product Name Battery Products - Batteries Non-Rechargeable (Primary)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1546 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 17.5 inch (444 mm)
View Details