TE Connectivity DIN 41612 Connectors 224411

Description
Manufacturer: TE Connectivity Category: DIN 41612 Connectors Number of Positions: 64 Position Number of Rows: 3 Row Pitch: 2.54 mm Type: Type C Termination Style: Solder Pin
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Category: DIN 41612 Connectors Number of Positions: 64 Position Number of Rows: 3 Row Pitch: 2.54 mm Type: Type C Termination Style: Solder Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
DIN 41612 Connectors
DIN 41612 Connectors
Manufacturer: TE Connectivity Category: DIN 41612 Connectors Number of Positions: 64 Position Number of Rows: 3 Row Pitch: 2.54 mm Type: Type C Termination Style: Solder Pin

Manufacturer: TE Connectivity
Category: DIN 41612 Connectors
Number of Positions: 64 Position
Number of Rows: 3 Row
Pitch: 2.54 mm
Type: Type C
Termination Style: Solder Pin

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
307-224411
Electronic Connector 307-224411
DIN 41612 Connectors 64P 2.54MM VERT FML BCKPLN BOARD-BOARD Product overview: 224411 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-224411 can be used for catalog matching and distributor lookup.

DIN 41612 Connectors 64P 2.54MM VERT FML BCKPLN BOARD-BOARD Product overview: 224411 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-224411 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 307-224411
Product Name DIN 41612 Connectors Electronic Connector
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-586-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers