TE Connectivity Standard Circular Connectors 224150-E

Description
Body Features Environmental Protection : IP65, IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Reverse Gender : No Dimensions Assembly Length : 16.25 MM  [.639 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Environmental Protection : IP65, IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Reverse Gender : No Dimensions Assembly Length : 16.25 MM  [.639 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 224150-E - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
224150-E
Standard Circular Connectors 224150-E
Body Features Environmental Protection : IP65, IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Reverse Gender : No Dimensions Assembly Length : 16.25 MM  [.639 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Environmental Protection : IP65, IP67

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 3

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 3
  • Reverse Gender : No

Dimensions


  • Assembly Length : 16.25 MM  [.639 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 250

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 100
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Assemblies - 2684-224150-ECT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-224150-ECT-ND
Circular Connector Assemblies 2684-224150-ECT-ND
3 Position Circular Connector Insert, Female Sockets Solder Eyelet(s)

3 Position Circular Connector Insert, Female Sockets Solder Eyelet(s)

Buy Now Datasheet
Circular Connector Assemblies - 2684-224150-ETR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-224150-ETR-ND
Circular Connector Assemblies 2684-224150-ETR-ND
3 Position Circular Connector Insert, Female Sockets Solder Eyelet(s)

3 Position Circular Connector Insert, Female Sockets Solder Eyelet(s)

Buy Now Datasheet
Circular Connector Assemblies - 2684-224150-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-224150-EDKR-ND
Circular Connector Assemblies 2684-224150-EDKR-ND
3 Position Circular Connector Insert, Female Sockets Solder Eyelet(s)

3 Position Circular Connector Insert, Female Sockets Solder Eyelet(s)

Buy Now Datasheet
Connectors - 224150-E - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
224150-E
Connectors 224150-E
M8 VERTICAL FEMALE 3-PIN A-CODING SMT

M8 VERTICAL FEMALE 3-PIN A-CODING SMT

Buy Now
Sensor Conn, M8, Rcpt, 3Pos, Smt; Product Range Erni - Te Connectivity - 50AK8277 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M8, Rcpt, 3Pos, Smt; Product Range Erni - Te Connectivity
50AK8277
Sensor Conn, M8, Rcpt, 3Pos, Smt; Product Range Erni - Te Connectivity 50AK8277
SENSOR CONN, M8, RCPT, 3POS, SMT; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Surface Mount

SENSOR CONN, M8, RCPT, 3POS, SMT; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Surface Mount

Supplier's Site
Sensor Conn, M8, Rcpt, 3Pos, Smt; Product Range Erni - Te Connectivity - 50AK8276 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M8, Rcpt, 3Pos, Smt; Product Range Erni - Te Connectivity
50AK8276
Sensor Conn, M8, Rcpt, 3Pos, Smt; Product Range Erni - Te Connectivity 50AK8276
SENSOR CONN, M8, RCPT, 3POS, SMT; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Surface Mount

SENSOR CONN, M8, RCPT, 3POS, SMT; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Surface Mount

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 224150-E 2684-224150-ECT-ND 224150-E 50AK8277
Product Name Standard Circular Connectors Circular Connector Assemblies Connectors Sensor Conn, M8, Rcpt, 3Pos, Smt; Product Range Erni - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Insert, Female Sockets
Termination Surface Mount
Mounting Board Mount Surface Mount Straight Surface Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data