TE Connectivity
M8/M12 Cable Assemblies
2241021-7
Description
Configuration Features M8/M12 Cable Assembly Configuration : Double Ended M8/M12 Cable Assembly Keying : X Number of M8/M12 Cable Assembly Positions : 8
Housing Features M8/M12 Cable Assembly Housing Material : PA66
Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight-Straight
Operation/Applicatio
n M8/M12 Application Type : Industrial Ethernet
Product Type Features M8/M12 Cable Assembly Connector Type : Plug/Plug M8/M12 Cable Assembly Shielded : Yes M8/M12 Cable Assembly Type : M12 to M12
Request a Quote
Email Supplier
Description
Configuration Features M8/M12 Cable Assembly Configuration : Double Ended M8/M12 Cable Assembly Keying : X Number of M8/M12 Cable Assembly Positions : 8
Housing Features M8/M12 Cable Assembly Housing Material : PA66
Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight-Straight
Operation/Applicatio
n M8/M12 Application Type : Industrial Ethernet
Product Type Features M8/M12 Cable Assembly Connector Type : Plug/Plug M8/M12 Cable Assembly Shielded : Yes M8/M12 Cable Assembly Type : M12 to M12
Request a Quote
Email Supplier
Suppliers
Configuration Features M8/M12 Cable Assembly Configuration : Double Ended M8/M12 Cable Assembly Keying : X Number of M8/M12 Cable Assembly Positions : 8
Housing Features M8/M12 Cable Assembly Housing Material : PA66
Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight-Straight
Operation/Applicatio
n M8/M12 Application Type : Industrial Ethernet
Product Type Features M8/M12 Cable Assembly Connector Type : Plug/Plug M8/M12 Cable Assembly Shielded : Yes M8/M12 Cable Assembly Type : M12 to M12
Configuration Features
- M8/M12 Cable Assembly Configuration : Double Ended
- M8/M12 Cable Assembly Keying : X
- Number of M8/M12 Cable Assembly Positions : 8
Housing Features
- M8/M12 Cable Assembly Housing Material : PA66
Mechanical Attachment
- M8/M12 Cable Assembly Mounting Angle : Straight-Straight
Operation/Application
- M8/M12 Application Type : Industrial Ethernet
Product Type Features
- M8/M12 Cable Assembly Connector Type : Plug/Plug
- M8/M12 Cable Assembly Shielded : Yes
- M8/M12 Cable Assembly Type : M12 to M12
Buy Now
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
2241021-7 |
|
Product Name
|
M8/M12 Cable Assemblies |
|
Gender
|
Male-Male
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
2 suppliers