TE Connectivity M8/M12 Cable Assemblies 2241021-5

Description
Configuration Features M8/M12 Cable Assembly Configuration : Double Ended M8/M12 Cable Assembly Keying : X Number of M8/M12 Cable Assembly Positions : 8 Dimensions Cable Assembly Length (MM) : 5000 Housing Features M8/M12 Cable Assembly Housing Material : PA66 Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight-Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Product Type Features M8/M12 Cable Assembly Connector Type : Plug/Plug M8/M12 Cable Assembly Shielded : Yes M8/M12 Cable Assembly Type : M12 to M12
Request a Quote
Description
Configuration Features M8/M12 Cable Assembly Configuration : Double Ended M8/M12 Cable Assembly Keying : X Number of M8/M12 Cable Assembly Positions : 8 Dimensions Cable Assembly Length (MM) : 5000 Housing Features M8/M12 Cable Assembly Housing Material : PA66 Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight-Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Product Type Features M8/M12 Cable Assembly Connector Type : Plug/Plug M8/M12 Cable Assembly Shielded : Yes M8/M12 Cable Assembly Type : M12 to M12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2241021-5 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2241021-5
M8/M12 Cable Assemblies 2241021-5
Configuration Features M8/M12 Cable Assembly Configuration : Double Ended M8/M12 Cable Assembly Keying : X Number of M8/M12 Cable Assembly Positions : 8 Dimensions Cable Assembly Length (MM) : 5000 Housing Features M8/M12 Cable Assembly Housing Material : PA66 Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight-Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Product Type Features M8/M12 Cable Assembly Connector Type : Plug/Plug M8/M12 Cable Assembly Shielded : Yes M8/M12 Cable Assembly Type : M12 to M12

Configuration Features


  • M8/M12 Cable Assembly Configuration : Double Ended
  • M8/M12 Cable Assembly Keying : X
  • Number of M8/M12 Cable Assembly Positions : 8

Dimensions


  • Cable Assembly Length (MM) : 5000

Housing Features


  • M8/M12 Cable Assembly Housing Material : PA66

Mechanical Attachment


  • M8/M12 Cable Assembly Mounting Angle : Straight-Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet

Product Type Features


  • M8/M12 Cable Assembly Connector Type : Plug/Plug
  • M8/M12 Cable Assembly Shielded : Yes
  • M8/M12 Cable Assembly Type : M12 to M12
Buy Now
Cable Assemblies - 2241021-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2241021-5
Cable Assemblies 2241021-5
X-CODE CABLE ASSEMBLY, CABLE LENGTH 5.0M

X-CODE CABLE ASSEMBLY, CABLE LENGTH 5.0M

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2241021-5
Cable Assemblies 2241021-5
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Circular Cable Assemblies - 2241021-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2241021-5
Cable Assemblies - Circular Cable Assemblies 2241021-5
CBL 8POS MALE TO MALE 16.4'

CBL 8POS MALE TO MALE 16.4'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2241021-5 2241021-5 2241021-5
Product Name M8/M12 Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064530-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
5 suppliers
RF Cable Assemblies - 1064333-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details