TE Connectivity M8/M12 Cable Assemblies 2241021-4

Description
Configuration Features M8/M12 Cable Assembly Configuration : Double Ended M8/M12 Cable Assembly Keying : X Number of M8/M12 Cable Assembly Positions : 8 Dimensions Cable Assembly Length (MM) : 4000 Housing Features M8/M12 Cable Assembly Housing Material : PA66 Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight-Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Product Type Features M8/M12 Cable Assembly Connector Type : Plug/Plug M8/M12 Cable Assembly Shielded : No M8/M12 Cable Assembly Type : M12 to M12
Request a Quote
Description
Configuration Features M8/M12 Cable Assembly Configuration : Double Ended M8/M12 Cable Assembly Keying : X Number of M8/M12 Cable Assembly Positions : 8 Dimensions Cable Assembly Length (MM) : 4000 Housing Features M8/M12 Cable Assembly Housing Material : PA66 Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight-Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Product Type Features M8/M12 Cable Assembly Connector Type : Plug/Plug M8/M12 Cable Assembly Shielded : No M8/M12 Cable Assembly Type : M12 to M12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2241021-4 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2241021-4
M8/M12 Cable Assemblies 2241021-4
Configuration Features M8/M12 Cable Assembly Configuration : Double Ended M8/M12 Cable Assembly Keying : X Number of M8/M12 Cable Assembly Positions : 8 Dimensions Cable Assembly Length (MM) : 4000 Housing Features M8/M12 Cable Assembly Housing Material : PA66 Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight-Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Product Type Features M8/M12 Cable Assembly Connector Type : Plug/Plug M8/M12 Cable Assembly Shielded : No M8/M12 Cable Assembly Type : M12 to M12

Configuration Features


  • M8/M12 Cable Assembly Configuration : Double Ended
  • M8/M12 Cable Assembly Keying : X
  • Number of M8/M12 Cable Assembly Positions : 8

Dimensions


  • Cable Assembly Length (MM) : 4000

Housing Features


  • M8/M12 Cable Assembly Housing Material : PA66

Mechanical Attachment


  • M8/M12 Cable Assembly Mounting Angle : Straight-Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet

Product Type Features


  • M8/M12 Cable Assembly Connector Type : Plug/Plug
  • M8/M12 Cable Assembly Shielded : No
  • M8/M12 Cable Assembly Type : M12 to M12
Buy Now
Cable Assemblies - 2241021-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2241021-4
Cable Assemblies 2241021-4
X-CODE CABLE ASSEMBLY, CABLE LENGTH 4.0M

X-CODE CABLE ASSEMBLY, CABLE LENGTH 4.0M

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 2241021-4 2241021-4
Product Name M8/M12 Cable Assemblies Cable Assemblies
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 040719-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers