TE Connectivity Backplane Connectors - 223995-3 223995-3

Description
Manufacturer: TE Connectivity Win Source Part Number: 854625-223995-3 Series: UPM (Universal Power Modules) Features: Connector Package: Tube Part Status: Obsolete Family Name: 223995 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1085 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 2266-223995-3, -223995-3-SI, A108423
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 854625-223995-3 Series: UPM (Universal Power Modules) Features: Connector Package: Tube Part Status: Obsolete Family Name: 223995 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1085 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 2266-223995-3, -223995-3-SI, A108423
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 223995-3 - 854625-223995-3 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 223995-3
854625-223995-3
Backplane Connectors - 223995-3 854625-223995-3
Manufacturer: TE Connectivity Win Source Part Number: 854625-223995-3 Series: UPM (Universal Power Modules) Features: Connector Package: Tube Part Status: Obsolete Family Name: 223995 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1085 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 2266-223995-3, -223995-3-SI, A108423

Manufacturer: TE Connectivity
Win Source Part Number: 854625-223995-3
Series: UPM (Universal Power Modules)
Features: Connector
Package: Tube
Part Status: Obsolete
Family Name: 223995
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1085
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2266-223995-3, -223995-3-SI, A108423

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-223995-3
Electronic Connector 316-223995-3
(223995-3) UPM EXPANDED RECEPTACLE ASSEMB Product overview: 223995-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-223995-3 can be used for catalog matching and distributor lookup.

(223995-3) UPM EXPANDED RECEPTACLE ASSEMB Product overview: 223995-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-223995-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 223995-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
223995-3
Backplane Connectors - Specialized 223995-3
CONN RCPT BLADE PWR 6POS PCB

CONN RCPT BLADE PWR 6POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 854625-223995-3 316-223995-3 223995-3
Product Name Backplane Connectors - 223995-3 Electronic Connector Backplane Connectors - Specialized
Geometry Blade Power
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details