TE Connectivity Connector Hardware, Mounts, Locks & Retainers 223988-1

Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Thread Length : 7 MM  [.275 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M3 x 0.5 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Thread Length : 7 MM  [.275 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M3 x 0.5 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 223988-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
223988-1
Connector Hardware, Mounts, Locks & Retainers 223988-1
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Thread Length : 7 MM  [.275 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M3 x 0.5 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Product Orientation : Vertical

Dimensions


  • Thread Length : 7 MM  [.275 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated
  • Thread Size : M3 x 0.5

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Power Connectors - 223988-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
223988-1
Power Connectors 223988-1
UNV PWR MDL, GUIDE PIN PLTD

UNV PWR MDL, GUIDE PIN PLTD

Buy Now
Backplane Connector Accessories - A101837-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A101837-ND
Backplane Connector Accessories A101837-ND
Connector Guide Pin For M3 Thread

Connector Guide Pin For M3 Thread

Buy Now Datasheet
Unv Pwr Mdl, Guide Pin Pltd Amp - Te Connectivity - 76AC4980 - Newark, An Avnet Company
Chicago, IL, United States
Unv Pwr Mdl, Guide Pin Pltd Amp - Te Connectivity
76AC4980
Unv Pwr Mdl, Guide Pin Pltd Amp - Te Connectivity 76AC4980
UNV PWR MDL, GUIDE PIN PLTD

UNV PWR MDL, GUIDE PIN PLTD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 223988-1 223988-1 A101837-ND 76AC4980
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Backplane Connector Accessories Unv Pwr Mdl, Guide Pin Pltd Amp - Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products