TE Connectivity Connector Hardware, Mounts, Locks & Retainers 223982-1

Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Thread Length : 7.5 MM  [.295 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Thread Length : 7.5 MM  [.295 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 223982-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
223982-1
Connector Hardware, Mounts, Locks & Retainers 223982-1
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Thread Length : 7.5 MM  [.295 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Product Orientation : Vertical

Dimensions


  • Thread Length : 7.5 MM  [.295 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated
  • Thread Size : M4 x 0.7-6G

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - 223982-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
223982-1-ND
Backplane Connector Accessories 223982-1-ND
Connector Guide Pin For M4 Thread

Connector Guide Pin For M4 Thread

Buy Now Datasheet
Power Connectors - 223982-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
223982-1
Power Connectors 223982-1
UNV PWR MDL, GUIDE PIN LOCT PL

UNV PWR MDL, GUIDE PIN LOCT PL

Buy Now
Swedesboro, NJ, United States
Power Connectors
223982-1
Power Connectors 223982-1
Power Connectors

Power Connectors

Buy Now
Backplane Connector Accessories - 223982-1 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Accessories
223982-1
Backplane Connector Accessories 223982-1
CONN GUIDE PIN M4 X 7-6G

CONN GUIDE PIN M4 X 7-6G

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 223982-1 223982-1-ND 223982-1 223982-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Power Connectors Backplane Connector Accessories
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products