TE Connectivity Connector Hardware, Mounts, Locks & Retainers 223969-7

Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Product Feature Length : 25.1 MM  [.988 INCH ] Product Length : 25.1 MM  [.99 INCH ] Thread Length : 9.2 MM  [.362 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Product Feature Length : 25.1 MM  [.988 INCH ] Product Length : 25.1 MM  [.99 INCH ] Thread Length : 9.2 MM  [.362 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 223969-7 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
223969-7
Connector Hardware, Mounts, Locks & Retainers 223969-7
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Product Feature Length : 25.1 MM  [.988 INCH ] Product Length : 25.1 MM  [.99 INCH ] Thread Length : 9.2 MM  [.362 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Product Orientation : Vertical

Dimensions


  • Product Feature Length : 25.1 MM  [.988 INCH ]
  • Product Length : 25.1 MM  [.99 INCH ]
  • Thread Length : 9.2 MM  [.362 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated
  • Thread Size : M4 x 0.7-6G

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Power Connectors - 223969-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
223969-7
Power Connectors 223969-7
UNV PWR MDL, GUIDE PIN LOCT PL

UNV PWR MDL, GUIDE PIN LOCT PL

Buy Now
Connectors Data & Signal - 223969-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
223969-7
Connectors Data & Signal 223969-7
UNV PWR MDL GUIDE PIN LOCT PL

UNV PWR MDL GUIDE PIN LOCT PL

Buy Now
Backplane Connector Accessories - A101836-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A101836-ND
Backplane Connector Accessories A101836-ND
Connector Guide Pin For UPM Series M4 Thread

Connector Guide Pin For UPM Series M4 Thread

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 223969-7 223969-7 223969-7 A101836-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Connectors Data & Signal Backplane Connector Accessories
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products