TE Connectivity Connector Hardware, Mounts, Locks & Retainers 223969-4

Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Product Feature Length : 25.1 MM  [.988 INCH ] Product Length : 25.1 MM  [.99 INCH ] Thread Length : 12.7 MM  [.5 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 8-32 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Product Feature Length : 25.1 MM  [.988 INCH ] Product Length : 25.1 MM  [.99 INCH ] Thread Length : 12.7 MM  [.5 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 8-32 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 223969-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
223969-4
Connector Hardware, Mounts, Locks & Retainers 223969-4
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Product Feature Length : 25.1 MM  [.988 INCH ] Product Length : 25.1 MM  [.99 INCH ] Thread Length : 12.7 MM  [.5 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 8-32 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Product Orientation : Vertical

Dimensions


  • Product Feature Length : 25.1 MM  [.988 INCH ]
  • Product Length : 25.1 MM  [.99 INCH ]
  • Thread Length : 12.7 MM  [.5 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated
  • Thread Size : 8-32 UNC-2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - 223969-4-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
223969-4-ND
Backplane Connector Accessories 223969-4-ND
Connector Guide Pin For 8-32 Thread

Connector Guide Pin For 8-32 Thread

Buy Now Datasheet
Power Connectors - 223969-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
223969-4
Power Connectors 223969-4
UNV PWR MDL, GUIDE PIN LOCT PL

UNV PWR MDL, GUIDE PIN LOCT PL

Buy Now
Swedesboro, NJ, United States
Power Connectors
223969-4
Power Connectors 223969-4
Power Connectors

Power Connectors

Buy Now
Unv Pwr Mdl, Guide Pin Loct Pl Amp - Te Connectivity - 76AC4976 - Newark, An Avnet Company
Chicago, IL, United States
Unv Pwr Mdl, Guide Pin Loct Pl Amp - Te Connectivity
76AC4976
Unv Pwr Mdl, Guide Pin Loct Pl Amp - Te Connectivity 76AC4976
UNV PWR MDL, GUIDE PIN LOCT PL

UNV PWR MDL, GUIDE PIN LOCT PL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 223969-4 223969-4-ND 223969-4 76AC4976
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Power Connectors Unv Pwr Mdl, Guide Pin Loct Pl Amp - Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details