TE Connectivity Connector Hardware, Mounts, Locks & Retainers 223956-1

Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Thread Length : 6.2 MM  [.244 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Thread Length : 6.2 MM  [.244 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 223956-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
223956-1
Connector Hardware, Mounts, Locks & Retainers 223956-1
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Thread Length : 6.2 MM  [.244 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M4 x 0.7-6G Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Product Orientation : Vertical

Dimensions


  • Thread Length : 6.2 MM  [.244 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated
  • Thread Size : M4 x 0.7-6G

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - 223956-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
223956-1-ND
Backplane Connector Accessories 223956-1-ND
Connector Guide Pin For M4 Thread

Connector Guide Pin For M4 Thread

Buy Now Datasheet
Power Connectors - 223956-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
223956-1
Power Connectors 223956-1
UNV PWR MDL, GUIDE PIN LOCT PL

UNV PWR MDL, GUIDE PIN LOCT PL

Buy Now
Power Connectors - 223956-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
223956-1
Power Connectors 223956-1
UNIV PWR MOD HDWR HM

UNIV PWR MOD HDWR HM

Buy Now
Swedesboro, NJ, United States
Power Connectors
223956-1
Power Connectors 223956-1
Power Connectors

Power Connectors

Buy Now
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
223956-1
Connectors >> Mezzanine Connectors (Board to Board) 223956-1
- Mezzanine Connectors (Board to Board) ROHS

- Mezzanine Connectors (Board to Board) ROHS

Supplier's Site Datasheet
Unv Pwr Mdl, Guide Pin Loct Pl Rohs Compliant Te Connectivity - 79AH9470 - Newark, An Avnet Company
Chicago, IL, United States
Unv Pwr Mdl, Guide Pin Loct Pl Rohs Compliant Te Connectivity
79AH9470
Unv Pwr Mdl, Guide Pin Loct Pl Rohs Compliant Te Connectivity 79AH9470
UNV PWR MDL, GUIDE PIN LOCT PL ROHS COMPLIANT: YES

UNV PWR MDL, GUIDE PIN LOCT PL ROHS COMPLIANT: YES

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
TE CONNECTIVITY Components 223956-1

TE CONNECTIVITY Components 223956-1

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 223956-1 223956-1-ND 223956-1 223956-1 79AH9470
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Power Connectors Connectors >> Mezzanine Connectors (Board to Board) Unv Pwr Mdl, Guide Pin Loct Pl Rohs Compliant Te Connectivity Connector/Terminal/Pin
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28636-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Ribbon Cable Connectors - 102154-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104353-4 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers