TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 223955-2

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1202084-223955-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1202084-223955-2
Connectors, Interconnects - Backplane Connectors - Specialized 1202084-223955-2
Win Source Part Number: 1202084-223955-2 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: UPM (Universal Power Modules) Number of Positions: 3 Color: Gray Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 60 Connector Usage: Backplane Contact Layout, Typical: 3 Power Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 223955-2.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -2-42939-4874-SI,-22 3955-2-SI,-2-42939-4 874-SI-ND,2266-22395 5-2,2239552 Base Product Number: 223955 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1202084-223955-2
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: UPM (Universal Power Modules)
Number of Positions: 3
Color: Gray
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Tube
Connector Style: Blade Power
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 60
Connector Usage: Backplane
Contact Layout, Typical: 3 Power
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 223955-2.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2-42939-4874-SI,-223955-2-SI,-2-42939-4874-SI-ND,2266-223955-2,2239552
Base Product Number: 223955
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Through-Hole 10A 250V Electronic Connector
407-223955-2
Through-Hole 10A 250V Electronic Connector 407-223955-2
3 Pos Receptacle, 10A, 250V, Straight, Through Hole, Press-Fit Product overview: 223955-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-223955-2 can be used for catalog matching and distributor lookup.

3 Pos Receptacle, 10A, 250V, Straight, Through Hole, Press-Fit Product overview: 223955-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-223955-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
223955-2 - Unv Pwr Mdl Asy Recept Amp - Te Connectivity - 76AC4973 - Newark, An Avnet Company
Chicago, IL, United States
223955-2 - Unv Pwr Mdl Asy Recept Amp - Te Connectivity
76AC4973
223955-2 - Unv Pwr Mdl Asy Recept Amp - Te Connectivity 76AC4973
223955-2 - UNV PWR MDL ASY RECEPT

223955-2 - UNV PWR MDL ASY RECEPT

Supplier's Site
Backplane Connectors - Specialized - 223955-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
223955-2
Backplane Connectors - Specialized 223955-2
CONN RCPT BLADE PWR 3POS PCB

CONN RCPT BLADE PWR 3POS PCB

Supplier's Site Datasheet
CONN RCPT BLADE PWR 3POS PCB - 792-223955-2 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT BLADE PWR 3POS PCB
792-223955-2
CONN RCPT BLADE PWR 3POS PCB 792-223955-2
CONN RCPT BLADE PWR 3POS PCB

CONN RCPT BLADE PWR 3POS PCB

Supplier's Site
Specialized - 223955-2 - ODG (Origin Data Global)
Shenzhen, China
Specialized
223955-2
Specialized 223955-2
CONN RCPT BLADE PWR 3POS PCB

CONN RCPT BLADE PWR 3POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 223955-2 1202084-223955-2 407-223955-2 76AC4973 223955-2 792-223955-2 223955-2
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Through-Hole 10A 250V Electronic Connector 223955-2 - Unv Pwr Mdl Asy Recept Amp - Te Connectivity Backplane Connectors - Specialized CONN RCPT BLADE PWR 3POS PCB Specialized
Termination Press-Fit Press-Fit Press-Fit Press-Fit
Mounting Through Hole Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details