TE Connectivity Quick Disconnects 2238279-1

Description
Configuration Features Connection Capacity : Multiple Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.56 - 3.11 MM  [.1 - .122 INCH ] Product Length : 18.8 MM  [.74 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (AWG) : 20 - 16 Electrical Characteristics Voltage Rating (V) : 240 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E66717 Mechanical Attachment Mating Retention Type : Locking Latch Wire Insulation Support : With Other Line : AMP POSITIVE LOCK Mark II Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Standard Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Multiple Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.56 - 3.11 MM  [.1 - .122 INCH ] Product Length : 18.8 MM  [.74 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (AWG) : 20 - 16 Electrical Characteristics Voltage Rating (V) : 240 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E66717 Mechanical Attachment Mating Retention Type : Locking Latch Wire Insulation Support : With Other Line : AMP POSITIVE LOCK Mark II Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Standard Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 2238279-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
2238279-1
Quick Disconnects 2238279-1
Configuration Features Connection Capacity : Multiple Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.56 - 3.11 MM  [.1 - .122 INCH ] Product Length : 18.8 MM  [.74 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (AWG) : 20 - 16 Electrical Characteristics Voltage Rating (V) : 240 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E66717 Mechanical Attachment Mating Retention Type : Locking Latch Wire Insulation Support : With Other Line : AMP POSITIVE LOCK Mark II Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Standard Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Connection Capacity : Multiple

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter Range : 2.56 - 3.11 MM  [.1 - .122 INCH ]
  • Product Length : 18.8 MM  [.74 INCH ]
  • Terminal Material Thickness : .32 MM  [.013 INCH ]
  • Wire Size (AWG) : 20 - 16

Electrical Characteristics


  • Voltage Rating (V) : 240

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E66717

Mechanical Attachment


  • Mating Retention Type : Locking Latch
  • Wire Insulation Support : With

Other


  • Line : AMP POSITIVE LOCK Mark II

Packaging Features


  • Packaging Method : Reel/Carton
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Insertion Force : Standard

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2238279-1
Product Name Quick Disconnects
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627187-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-180453-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details