TE Connectivity Magnet Wire Terminals 2238236-1

Description
Configuration Features Strip Orientation : End Feed Contact Features Contact Underplating Material : None Crimp Type : 2D Crimp Magnet Wire Terminal Type : Splice Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 26 - 14 Magnet Wire Size (AWG) : 27 - 14 Magnet Wire Size (MM) : .36 - 1.63 Product Length : 5.72 MM  [.225 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 15.59 MM  [.22 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Strip Orientation : End Feed Contact Features Contact Underplating Material : None Crimp Type : 2D Crimp Magnet Wire Terminal Type : Splice Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 26 - 14 Magnet Wire Size (AWG) : 27 - 14 Magnet Wire Size (MM) : .36 - 1.63 Product Length : 5.72 MM  [.225 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 15.59 MM  [.22 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2238236-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2238236-1
Magnet Wire Terminals 2238236-1
Configuration Features Strip Orientation : End Feed Contact Features Contact Underplating Material : None Crimp Type : 2D Crimp Magnet Wire Terminal Type : Splice Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 26 - 14 Magnet Wire Size (AWG) : 27 - 14 Magnet Wire Size (MM) : .36 - 1.63 Product Length : 5.72 MM  [.225 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 15.59 MM  [.22 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Configuration Features


  • Strip Orientation : End Feed

Contact Features


  • Contact Underplating Material : None
  • Crimp Type : 2D Crimp
  • Magnet Wire Terminal Type : Splice
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 26 - 14
  • Magnet Wire Size (AWG) : 27 - 14
  • Magnet Wire Size (MM) : .36 - 1.63
  • Product Length : 5.72 MM  [.225 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 15.59 MM  [.22 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - 17-2238236-1CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
17-2238236-1CT-ND
Terminals - Magnetic Wire Connectors 17-2238236-1CT-ND
SPLICE, AMPLIVAR, PIGTAIL, 2D, 6

SPLICE, AMPLIVAR, PIGTAIL, 2D, 6

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - 17-2238236-1TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
17-2238236-1TR-ND
Terminals - Magnetic Wire Connectors 17-2238236-1TR-ND
SPLICE, AMPLIVAR, PIGTAIL, 2D, 6

SPLICE, AMPLIVAR, PIGTAIL, 2D, 6

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2238236-1 17-2238236-1CT-ND 17-2238236-1TR-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179322-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Quick Disconnects - 1-1627154-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-1627133-6 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers