Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.29 - 3.3 MM [.09 - .13 INCH ] Terminal Material Thickness : .3 MM [.012 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1000 - 2600
Electrical Characteristics Voltage Rating (V) : 600
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E66717
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Other Line : FASTON .187
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 18000
Product Type Features Insertion Force : Low
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 4.75 MM [.187 INCH ]
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 2.29 - 3.3 MM [.09 - .13 INCH ]
- Terminal Material Thickness : .3 MM [.012 INCH ]
- Wire Size (MMSQ) : .5 - 1.5
- Wire Size (AWG) : 20 - 16
- Wire Size (CMA) : 1000 - 2600
Electrical Characteristics
Industry Standards
- Compatible With Agency/Standards Products : UL
- Compatible With Approved Standards Products : UL E66717
Mechanical Attachment
- Mating Retention Type : Dimple
- Wire Insulation Support : With
Other
Packaging Features
- Packaging Method : Strip/Reel
- Packaging Quantity : 18000
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]