TE Connectivity Quick Connects, Quick Disconnect Connectors 2238200-3

Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A141571TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141571TR-ND
Quick Connects, Quick Disconnect Connectors A141571TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2238200-3
Terminals 2238200-3
Terminals FASTON 187 STD REC RHFLG TAB20-16 TPBR

Terminals FASTON 187 STD REC RHFLG TAB20-16 TPBR

Buy Now Datasheet
Female Flag Disconnect, 0.187
Chicago, IL, United States
Female Flag Disconnect, 0.187", 20-16Awg; Product Range Amp - Te Connectivity
74AC6050
Female Flag Disconnect, 0.187", 20-16Awg; Product Range Amp - Te Connectivity 74AC6050
FEMALE FLAG DISCONNECT, 0.187", 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 0.187", 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Female Flag Disconnect, 0.187
Chicago, IL, United States
Female Flag Disconnect, 0.187", 20-16Awg; Product Range Amp - Te Connectivity
74AC6051
Female Flag Disconnect, 0.187", 20-16Awg; Product Range Amp - Te Connectivity 74AC6051
FEMALE FLAG DISCONNECT, 0.187", 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 0.187", 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A141571TR-ND 2238200-3 74AC6050
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Flag Disconnect, 0.187", 20-16Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data