TE Connectivity Quick Connects, Quick Disconnect Connectors 2238199-3

Description
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A141570CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141570CT-ND
Quick Connects, Quick Disconnect Connectors A141570CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A141570TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141570TR-ND
Quick Connects, Quick Disconnect Connectors A141570TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Disconnect, 0.187
Chicago, IL, United States
Female Disconnect, 0.187", 18-16Awg; Product Range Amp - Te Connectivity
74AC6049
Female Disconnect, 0.187", 18-16Awg; Product Range Amp - Te Connectivity 74AC6049
FEMALE DISCONNECT, 0.187", 18-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.187", 18-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 0.187
Chicago, IL, United States
Female Disconnect, 0.187", 18-16Awg; Product Range Amp - Te Connectivity
74AC6048
Female Disconnect, 0.187", 18-16Awg; Product Range Amp - Te Connectivity 74AC6048
FEMALE DISCONNECT, 0.187", 18-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.187", 18-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 0.187
Chicago, IL, United States
Female Disconnect, 0.187", 18-16Awg; Product Range Te Connectivity
77AC4040
Female Disconnect, 0.187", 18-16Awg; Product Range Te Connectivity 77AC4040
FEMALE DISCONNECT, 0.187", 18-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 0.187", 18-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A141570CT-ND 74AC6049
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 0.187", 18-16Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details