TE Connectivity Quick Connects, Quick Disconnect Connectors 2238197-3

Description
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A141568TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141568TR-ND
Quick Connects, Quick Disconnect Connectors A141568TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A141568CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141568CT-ND
Quick Connects, Quick Disconnect Connectors A141568CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 2238197-3 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2238197-3
Quick Connects, Quick Disconnect Connectors 2238197-3
FASTON 250 STD REC RHFLAG TAB 18

FASTON 250 STD REC RHFLAG TAB 18

Supplier's Site Datasheet
Female Flag Disconnect, 0.25
Chicago, IL, United States
Female Flag Disconnect, 0.25", 18-12Awg; Product Range Amp - Te Connectivity
74AC6044
Female Flag Disconnect, 0.25", 18-12Awg; Product Range Amp - Te Connectivity 74AC6044
FEMALE FLAG DISCONNECT, 0.25", 18-12AWG; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 0.25", 18-12AWG; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Flag Disconnect, 0.25
Chicago, IL, United States
Female Flag Disconnect, 0.25", 18-12Awg; Product Range Amp - Te Connectivity
74AC6045
Female Flag Disconnect, 0.25", 18-12Awg; Product Range Amp - Te Connectivity 74AC6045
FEMALE FLAG DISCONNECT, 0.25", 18-12AWG; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 0.25", 18-12AWG; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A141568TR-ND 2238197-3 74AC6044
Product Name Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Female Flag Disconnect, 0.25", 18-12Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 003416-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5317/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details