TE Connectivity
Connector Contacts
2238190-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Width : .5 MM [.02 INCH ]
Dimensions Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 22 - 26
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Width : .5 MM [.02 INCH ]
Dimensions Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 22 - 26
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Width : .5 MM [.02 INCH ]
Dimensions Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 22 - 26
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 4
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Pin
- Mating Tab Width : .5 MM [.02 INCH ]
Dimensions
- Wire Size (MMSQ) : .12 - .35
- Wire Size (AWG) : 22 - 26
Operation/Application
- Circuit Application : Signal
Packaging Features
Termination Features
- Product Terminates To : Printed Circuit Board
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2238190-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
Features
RoHS
North American
8 to 10 AWG
International
5.26 to 8.36 mm2
View Details
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details