TE Connectivity Quick Connects, Quick Disconnect Connectors 2238174-3

Description
"0.187"" (4.75mm) Quick Connect Female 14-24 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-24 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A141574CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141574CT-ND
Quick Connects, Quick Disconnect Connectors A141574CT-ND
"0.187"" (4.75mm) Quick Connect Female 14-24 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A141574TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141574TR-ND
Quick Connects, Quick Disconnect Connectors A141574TR-ND
"0.187"" (4.75mm) Quick Connect Female 14-24 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364879-2238174-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364879-2238174-3
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364879-2238174-3
Win Source Part Number: 1364879-2238174-3 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2238174 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 14-24 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.725" (18.42mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.067" ~ 0.149" (1.70mm ~ 3.79mm)

Win Source Part Number: 1364879-2238174-3
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 2238174
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 14-24 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.725" (18.42mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.067" ~ 0.149" (1.70mm ~ 3.79mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2238174-3
Electronic Connector 392-2238174-3
Push-On Terminal Product overview: 2238174-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2238174-3 can be used for catalog matching and distributor lookup.

Push-On Terminal Product overview: 2238174-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2238174-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2238174-3
Terminals 2238174-3
Terminals FAST .187 STD REC STR 2D AWG24-14 TPBR

Terminals FAST .187 STD REC STR 2D AWG24-14 TPBR

Buy Now Datasheet
Female Disconnect, 0.187
Chicago, IL, United States
Female Disconnect, 0.187", 24-14Awg; Product Range Amp - Te Connectivity
74AC6041
Female Disconnect, 0.187", 24-14Awg; Product Range Amp - Te Connectivity 74AC6041
FEMALE DISCONNECT, 0.187", 24-14AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.187", 24-14AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 0.187
Chicago, IL, United States
Female Disconnect, 0.187", 24-14Awg; Product Range Amp - Te Connectivity
74AC6040
Female Disconnect, 0.187", 24-14Awg; Product Range Amp - Te Connectivity 74AC6040
FEMALE DISCONNECT, 0.187", 24-14AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.187", 24-14AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 2238174-3 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2238174-3
Quick Connects, Quick Disconnect Connectors 2238174-3
FAST .187 STD REC STR 2D AWG24-1

FAST .187 STD REC STR 2D AWG24-1

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A141574CT-ND 1364879-2238174-3 392-2238174-3 2238174-3 74AC6041 2238174-3
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals Female Disconnect, 0.187", 24-14Awg; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specialized Connectors - 36-11360-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details