Faston Tab Terminal 18-22AWG Steel RCP Nickel Reel/Strip Automotive Product overview: 2238143-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2238143-1 can be used for catalog matching and distributor lookup.
Electronic Component
Win Source Part Number: 1364811-2238143-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 2238143
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Nickel
Insulation: Non-Insulated
Length - Overall: 0.750" (19.05mm)
Termination: Crimp
Contact Material: Steel
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.310" (7.87mm)
Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
FEMALE DISCONNECT, 6.35MM, 22-18AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Terminals FASTON LIF 250 22-18AWG NPST
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-2238143-1 | 2238143-1 | 1364811-2238143-1 | A141576CT-ND | 71AJ9385 | 2238143-1 |
| Product Name | Automotive Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Female Disconnect, 6.35Mm, 22-18Awg; Product Range Amp - Te Connectivity | Terminals | |
| Connector Type | Automotive Connector |