TE Connectivity Quick Connects, Quick Disconnect Connectors 2238105-1

Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A141565TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141565TR-ND
Quick Connects, Quick Disconnect Connectors A141565TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A141565CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141565CT-ND
Quick Connects, Quick Disconnect Connectors A141565CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 2238105-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2238105-1
Contacts 2238105-1
250 POS LOCK REC FLAG 16-14 NISTL

250 POS LOCK REC FLAG 16-14 NISTL

Buy Now
Terminal, Female Disconnect, 16-14Awg; Product Range Amp - Te Connectivity - 73AC8692 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 16-14Awg; Product Range Amp - Te Connectivity
73AC8692
Terminal, Female Disconnect, 16-14Awg; Product Range Amp - Te Connectivity 73AC8692
TERMINAL, FEMALE DISCONNECT, 16-14AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 16-14AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Female Disconnect, 16-14Awg; Product Range Amp - Te Connectivity - 73AC8691 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 16-14Awg; Product Range Amp - Te Connectivity
73AC8691
Terminal, Female Disconnect, 16-14Awg; Product Range Amp - Te Connectivity 73AC8691
TERMINAL, FEMALE DISCONNECT, 16-14AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 16-14AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A141565TR-ND 2238105-1 73AC8692
Product Name Quick Connects, Quick Disconnect Connectors Contacts Terminal, Female Disconnect, 16-14Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connectors - 1320G3 - Lingto Electronic Limited
View Details
3 suppliers
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details