TE Connectivity Contacts 2238104-1

Description
250 POS LOC REC 16-14 NISTL
Request a Quote Datasheet
Description
250 POS LOC REC 16-14 NISTL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 2238104-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2238104-1
Contacts 2238104-1
250 POS LOC REC 16-14 NISTL

250 POS LOC REC 16-14 NISTL

Buy Now
Quick Connects, Quick Disconnect Connectors - A141562CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141562CT-ND
Quick Connects, Quick Disconnect Connectors A141562CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A141562TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141562TR-ND
Quick Connects, Quick Disconnect Connectors A141562TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 16-14Awg; Product Range Amp - Te Connectivity - 73AC8689 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 16-14Awg; Product Range Amp - Te Connectivity
73AC8689
Terminal, Female Disconnect, 16-14Awg; Product Range Amp - Te Connectivity 73AC8689
TERMINAL, FEMALE DISCONNECT, 16-14AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 16-14AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Female Disconnect, 16-14Awg; Product Range Amp - Te Connectivity - 73AC8690 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 16-14Awg; Product Range Amp - Te Connectivity
73AC8690
Terminal, Female Disconnect, 16-14Awg; Product Range Amp - Te Connectivity 73AC8690
TERMINAL, FEMALE DISCONNECT, 16-14AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 16-14AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2238104-1
Terminals 2238104-1
Terminals 250 POS LOC REC 18-14 NISTL

Terminals 250 POS LOC REC 18-14 NISTL

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2238104-1 A141562CT-ND 73AC8689 2238104-1
Product Name Contacts Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 16-14Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details