Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : .32 Wire Size (AWG) : 22 Wire Size (CMA) : 630 - 754
Mechanical Attachment Extraction Force (NEWT) : 13 Mating Retention Type : Dimple Wire Insulation Support : With
Other Line : FASTON .110
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : .32 Wire Size (AWG) : 22 Wire Size (CMA) : 630 - 754
Mechanical Attachment Extraction Force (NEWT) : 13 Mating Retention Type : Dimple Wire Insulation Support : With
Other Line : FASTON .110
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : .32 Wire Size (AWG) : 22 Wire Size (CMA) : 630 - 754
Mechanical Attachment Extraction Force (NEWT) : 13 Mating Retention Type : Dimple Wire Insulation Support : With
Other Line : FASTON .110
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Connection Capacity : Single
Contact Features
Barrel Type : Open
Contact Base Material : Brass
Crimp Type : F-Crimp
Mating Tab Thickness : .81 MM [.032 INCH ]
Mating Tab Width : 2.8 MM [.11 INCH ]
Quick Disconnect Terminal Type : Receptacle
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Terminal Material Thickness : .25 MM [.01 INCH ]
Wire Size (MMSQ) : .32
Wire Size (AWG) : 22
Wire Size (CMA) : 630 - 754
Mechanical Attachment
Extraction Force (NEWT) : 13
Mating Retention Type : Dimple
Wire Insulation Support : With
Other
Line : FASTON .110
Packaging Features
Packaging Method : Strip/Reel
Packaging Quantity : 15000
Termination Features
Product Terminates To : Wire & Cable
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]