TE Connectivity Magnet Wire Terminals 2238089-1

Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Magnet Wire Size (AWG) : 29 - 27 Aluminum Magnet Wire Size (MM) : .29 - .36 Copper Magnet Wire Size (MM) : .23 - .32 Copper Magnet Wire Size (AWG) : 31 - 28 Product Length : 10.97 MM  [.432 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 10.97 MM  [.432 INCH ] Identification Marking Identification Number : 5 Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Magnet Wire Size (AWG) : 29 - 27 Aluminum Magnet Wire Size (MM) : .29 - .36 Copper Magnet Wire Size (MM) : .23 - .32 Copper Magnet Wire Size (AWG) : 31 - 28 Product Length : 10.97 MM  [.432 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 10.97 MM  [.432 INCH ] Identification Marking Identification Number : 5 Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2238089-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2238089-1
Magnet Wire Terminals 2238089-1
Body Features Compatible With Cavity Size : Size 1 Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Magnet Wire Size (AWG) : 29 - 27 Aluminum Magnet Wire Size (MM) : .29 - .36 Copper Magnet Wire Size (MM) : .23 - .32 Copper Magnet Wire Size (AWG) : 31 - 28 Product Length : 10.97 MM  [.432 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 10.97 MM  [.432 INCH ] Identification Marking Identification Number : 5 Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 1

Contact Features


  • Crimp Type : IDC
  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 2.79 MM  [.11 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Magnet Wire Size (AWG) : 29 - 27
  • Aluminum Magnet Wire Size (MM) : .29 - .36
  • Copper Magnet Wire Size (MM) : .23 - .32
  • Copper Magnet Wire Size (AWG) : 31 - 28
  • Product Length : 10.97 MM  [.432 INCH ]
  • Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ]
  • Terminal Height : 10.97 MM  [.432 INCH ]

Identification Marking


  • Identification Number : 5

Mechanical Attachment


  • Mating Retention Type : Barbs
  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Terminals - Magnetic Wire Connectors - A142094TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A142094TR-ND
Terminals - Magnetic Wire Connectors A142094TR-ND
MAG-MATE TAB 31-28 CU / 29-27 AL

MAG-MATE TAB 31-28 CU / 29-27 AL

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A142094DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A142094DKR-ND
Terminals - Magnetic Wire Connectors A142094DKR-ND
MAG-MATE TAB 31-28 CU / 29-27 AL

MAG-MATE TAB 31-28 CU / 29-27 AL

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A142094CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A142094CT-ND
Terminals - Magnetic Wire Connectors A142094CT-ND
MAG-MATE TAB 31-28 CU / 29-27 AL

MAG-MATE TAB 31-28 CU / 29-27 AL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2238089-1 A142094TR-ND A142094DKR-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details