TE Connectivity Magnet Wire Terminals 2238088-1

Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Magnet Wire Size (AWG) : 31 - 29 Aluminum Magnet Wire Size (MM) : .23 - .29 Copper Magnet Wire Size (MM) : .18 - .23 Copper Magnet Wire Size (AWG) : 33 - 31 Product Length : 10.97 MM  [.432 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 10.97 MM  [.433 INCH ] Identification Marking Identification Number : 4 Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Magnet Wire Size (AWG) : 31 - 29 Aluminum Magnet Wire Size (MM) : .23 - .29 Copper Magnet Wire Size (MM) : .18 - .23 Copper Magnet Wire Size (AWG) : 33 - 31 Product Length : 10.97 MM  [.432 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 10.97 MM  [.433 INCH ] Identification Marking Identification Number : 4 Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2238088-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2238088-1
Magnet Wire Terminals 2238088-1
Body Features Compatible With Cavity Size : Size 1 Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Magnet Wire Size (AWG) : 31 - 29 Aluminum Magnet Wire Size (MM) : .23 - .29 Copper Magnet Wire Size (MM) : .18 - .23 Copper Magnet Wire Size (AWG) : 33 - 31 Product Length : 10.97 MM  [.432 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 10.97 MM  [.433 INCH ] Identification Marking Identification Number : 4 Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 1

Contact Features


  • Crimp Type : IDC
  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 2.79 MM  [.11 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Magnet Wire Size (AWG) : 31 - 29
  • Aluminum Magnet Wire Size (MM) : .23 - .29
  • Copper Magnet Wire Size (MM) : .18 - .23
  • Copper Magnet Wire Size (AWG) : 33 - 31
  • Product Length : 10.97 MM  [.432 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 10.97 MM  [.433 INCH ]

Identification Marking


  • Identification Number : 4

Mechanical Attachment


  • Mating Retention Type : Barbs
  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Terminals - Magnetic Wire Connectors - A142093CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A142093CT-ND
Terminals - Magnetic Wire Connectors A142093CT-ND
MAG-MATE TAB 33-31 CU / 31-29 AL

MAG-MATE TAB 33-31 CU / 31-29 AL

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A142093TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A142093TR-ND
Terminals - Magnetic Wire Connectors A142093TR-ND
MAG-MATE TAB 33-31 CU / 31-29 AL

MAG-MATE TAB 33-31 CU / 31-29 AL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2238088-1 A142093CT-ND A142093TR-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details