TE Connectivity Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors 2238041-1

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors Series: Faston Package: Tape & Reel (TR) Cut Tape (CT) Gender: Female Terminal Type: Angled - 90°, Flag Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors Series: Faston Package: Tape & Reel (TR) Cut Tape (CT) Gender: Female Terminal Type: Angled - 90°, Flag Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors Series: Faston Package: Tape & Reel (TR) Cut Tape (CT) Gender: Female Terminal Type: Angled - 90°, Flag Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Series: Faston
Package: Tape & Reel (TR) Cut Tape (CT)
Gender: Female
Terminal Type: Angled - 90°, Flag
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A120849CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A120849CT-ND
Quick Connects, Quick Disconnect Connectors A120849CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A120849TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A120849TR-ND
Quick Connects, Quick Disconnect Connectors A120849TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2238041-1
Electronic Connector 392-2238041-1
Quick Disconnect Terminal 16-20AWG Steel RCP Nickel T/R Product overview: 2238041-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2238041-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 16-20AWG Steel RCP Nickel T/R Product overview: 2238041-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2238041-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Female Flag Disconnect, 4.75Mm, 16Awg; Product Range Amp - Te Connectivity - 26Y5554 - Newark, An Avnet Company
Chicago, IL, United States
Female Flag Disconnect, 4.75Mm, 16Awg; Product Range Amp - Te Connectivity
26Y5554
Female Flag Disconnect, 4.75Mm, 16Awg; Product Range Amp - Te Connectivity 26Y5554
FEMALE FLAG DISCONNECT, 4.75MM, 16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 4.75MM, 16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A120849CT-ND 392-2238041-1 26Y5554
Product Name Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Female Flag Disconnect, 4.75Mm, 16Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details