TE Connectivity Quick Connects, Quick Disconnect Connectors 2238026-2

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Quick Connects, Quick Disconnect Connectors - A124968TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A124968TR-ND
Quick Connects, Quick Disconnect Connectors A124968TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2238026-2
Terminals 2238026-2
Terminals 2D CRIMP RECEPTACLE FASTON, .250 SERIES

Terminals 2D CRIMP RECEPTACLE FASTON, .250 SERIES

Buy Now Datasheet
Female Disconnect, 6.35Mm, 22-12Awg; Product Range Amp - Te Connectivity - 11AC2368 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-12Awg; Product Range Amp - Te Connectivity
11AC2368
Female Disconnect, 6.35Mm, 22-12Awg; Product Range Amp - Te Connectivity 11AC2368
FEMALE DISCONNECT, 6.35MM, 22-12AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 22-12AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2238026-2 A124968TR-ND 2238026-2 11AC2368
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 6.35Mm, 22-12Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details