TE Connectivity ™ Heavy Duty Power Connector Contacts 2238017-1

Description
TE Connectivity 2238017-1 Contact
Request a Quote Datasheet
Description
TE Connectivity 2238017-1 Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connector Contacts - 2783343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Contacts
2783343
Heavy Duty Power Connector Contacts 2783343
TE Connectivity 2238017-1 Contact

TE Connectivity 2238017-1 Contact

Supplier's Site
Heavy Duty Power Connector Contacts - 2783342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Contacts
2783342
Heavy Duty Power Connector Contacts 2783342
TE Connectivity 2238017-1 Contact

TE Connectivity 2238017-1 Contact

Supplier's Site
Heavy Duty Power Connector Contacts - 2783343P - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Contacts
2783343P
Heavy Duty Power Connector Contacts 2783343P
TE Connectivity 2238017-1 Contact

TE Connectivity 2238017-1 Contact

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 2238017-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
2238017-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2238017-1
Win Source Part Number: 1362803-2238017-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: VAL-U-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2238017 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-20 AWG Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm)

Win Source Part Number: 1362803-2238017-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: VAL-U-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 2238017
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-20 AWG
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number 2783343 2238017-1
Product Name Heavy Duty Power Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10094594-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
4 suppliers
Automotive Terminals - 1241390-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0236 to 0.0315 inch (0.6000 to 0.8000 mm)
View Details
2 suppliers