TE Connectivity Connector Contacts 2238016-1

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.5 - 3.1 MM  [.06 - .122 INCH ] Wire Size (MMSQ) : .33 - .82 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.5 - 3.1 MM  [.06 - .122 INCH ] Wire Size (MMSQ) : .33 - .82 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2238016-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2238016-1
Connector Contacts 2238016-1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.5 - 3.1 MM  [.06 - .122 INCH ] Wire Size (MMSQ) : .33 - .82 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 9
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Mating Square Post Dimension : 1.14 MM  [.045 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 1.5 - 3.1 MM  [.06 - .122 INCH ]
  • Wire Size (MMSQ) : .33 - .82
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3500

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2238016-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Rings & Spades - 1-1627032-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Pre-Tin, Brass
Features RoHS
View Details