TE Connectivity ™ Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 2238008-1

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Economy Power 2.5 Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Pin Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Economy Power 2.5 Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Pin Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts - 2238008-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
2238008-1
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 2238008-1
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Economy Power 2.5 Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Pin Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Series: Economy Power 2.5
Contact Finish: Tin
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Termination: Crimp
Pin or Socket: Pin
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 2238008-1
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2208460-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details
Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details