TE Connectivity Rectangular Connectors - 2238007-1 2238007-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 905974-2238007-1 Series: Economy Power 2.5 Features: Pin Contact Tin 22-26 AWG Crimp Package: Reel - TR Family Name: 2238007 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A120635CT, A120635TR, -2238007-1-SI, -2238007-1-CSI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905974-2238007-1 Series: Economy Power 2.5 Features: Pin Contact Tin 22-26 AWG Crimp Package: Reel - TR Family Name: 2238007 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A120635CT, A120635TR, -2238007-1-SI, -2238007-1-CSI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 2238007-1 - 905974-2238007-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2238007-1
905974-2238007-1
Rectangular Connectors - 2238007-1 905974-2238007-1
Manufacturer: TE Connectivity Win Source Part Number: 905974-2238007-1 Series: Economy Power 2.5 Features: Pin Contact Tin 22-26 AWG Crimp Package: Reel - TR Family Name: 2238007 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A120635CT, A120635TR, -2238007-1-SI, -2238007-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 905974-2238007-1
Series: Economy Power 2.5
Features: Pin Contact Tin 22-26 AWG Crimp
Package: Reel - TR
Family Name: 2238007
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A120635CT, A120635TR, -2238007-1-SI, -2238007-1-CSI

Buy Now Datasheet
Rectangular Connector Contacts - A120635CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A120635CT-ND
Rectangular Connector Contacts A120635CT-ND
Pin Contact Tin 22-26 AWG Crimp

Pin Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A120635TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A120635TR-ND
Rectangular Connector Contacts A120635TR-ND
Pin Contact Tin 22-26 AWG Crimp

Pin Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-2238007-1
Electronic Connector 332-2238007-1
Contact PIN Crimp ST Cable Mount 22-26AWG Box/Carton Product overview: 2238007-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2238007-1 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 22-26AWG Box/Carton Product overview: 2238007-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2238007-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 26-22Awg, Crimp; Product Range Te Connectivity - 98X8788 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Te Connectivity
98X8788
Contact, Pin, 26-22Awg, Crimp; Product Range Te Connectivity 98X8788
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Economy Power 2.5 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Economy Power 2.5 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 26-22Awg, Crimp; Product Range Te Connectivity - 43AC4168 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Te Connectivity
43AC4168
Contact, Pin, 26-22Awg, Crimp; Product Range Te Connectivity 43AC4168
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Economy Power 2.5 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Economy Power 2.5 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905974-2238007-1 A120635CT-ND 332-2238007-1 98X8788
Product Name Rectangular Connectors - 2238007-1 Rectangular Connector Contacts Electronic Connector Contact, Pin, 26-22Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Connectors - 113952P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers