Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : A Ferrule : Without
Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : With
Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Pin Diameter : .6 MM [.024 INCH ] Outer Contact Plating Material : None
Dimensions Connector Height : 15.1 MM [.6 INCH ] Product Length : 27.9 MM [1.09 INCH ] Product Width : 18.2 MM [.71 INCH ]
Electrical Characteristics Impedance (OHM) : 100
Housing Features Centerline (Pitch) : 12.7 MM [.5 INCH ] Housing Color : Black
Industry Standards IP Rating : IPX9K
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Attachment Style : Rear Mount
Operation/Applicatio
n Circuit Application : High Speed Data Operating Frequency Range (GHZ) : 0 - 3 Shielded : No
Other Connector Position Assurance Capable : No Dielectric Material : None
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : SSQ Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Body Material : PBT GF
- Cable Exit Angle (DEG) : 90
- Cable Exit Type : Fixed
- Connector & Keying Code : A
- Ferrule : Without
Configuration Features
- Number of Positions : 2
- Number of Rows : 1
- Snap-Lock : With
Contact Features
- Center Contact : Without
- Contact Mating Area Plating Material : Unplated
- Contact Type : Socket
- Mating Pin Diameter : .6 MM [.024 INCH ]
- Outer Contact Plating Material : None
Dimensions
- Connector Height : 15.1 MM [.6 INCH ]
- Product Length : 27.9 MM [1.09 INCH ]
- Product Width : 18.2 MM [.71 INCH ]
Electrical Characteristics
Housing Features
- Centerline (Pitch) : 12.7 MM [.5 INCH ]
- Housing Color : Black
Industry Standards
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Retention : With
- Panel Attachment Style : Rear Mount
Operation/Application
- Circuit Application : High Speed Data
- Operating Frequency Range (GHZ) : 0 - 3
- Shielded : No
Other
- Connector Position Assurance Capable : No
- Dielectric Material : None
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Mixed & Hybrid Connector : No
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : SSQ
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]