TE Connectivity Through-Hole Resistors 2236766-1

Description
Configuration Features Number of Resistors : 1 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : 1 Resistance Value (OHM) : 2.7K Packaging Features Packaging Method : Box Termination Features Termination Area Base Material : Brass Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : 1 Resistance Value (OHM) : 2.7K Packaging Features Packaging Method : Box Termination Features Termination Area Base Material : Brass Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 2236766-1 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
2236766-1
Through-Hole Resistors 2236766-1
Configuration Features Number of Resistors : 1 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : 1 Resistance Value (OHM) : 2.7K Packaging Features Packaging Method : Box Termination Features Termination Area Base Material : Brass Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Electrical Characteristics


  • Operating Voltage (V) : 350
  • Passive Component Tolerance (PCT) : 1
  • Resistance Value (OHM) : 2.7K

Packaging Features


  • Packaging Method : Box

Termination Features


  • Termination Area Base Material : Brass

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now
Through Hole Resistors - 1712-2236766-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-2236766-1-ND
Through Hole Resistors 1712-2236766-1-ND
RESISTOR, 2K7, 1%

RESISTOR, 2K7, 1%

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Resistors Resistors
Product Number 2236766-1 1712-2236766-1-ND
Product Name Through-Hole Resistors Through Hole Resistors
Mounting / Packaging ThroughHole
Resistance Range 2700 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers