TE Connectivity Heat Shrink Machine, Bench Top, 600Deg C; Heat Shrink Equipment Type Te Connectivity 2234800-3

Description
HEAT SHRINK MACHINE, BENCH TOP, 600DEG C; Heat Shrink Equipment Type:Bench Top; Supply Voltage Min:220VAC; Supply Voltage Max:240VAC; Operating Temperature Min:200°C; Operating Temperature Max:600°C; Product Range:- RoHS Compliant: Yes
Description
HEAT SHRINK MACHINE, BENCH TOP, 600DEG C; Heat Shrink Equipment Type:Bench Top; Supply Voltage Min:220VAC; Supply Voltage Max:240VAC; Operating Temperature Min:200°C; Operating Temperature Max:600°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Machine, Bench Top, 600Deg C; Heat Shrink Equipment Type Te Connectivity - 83AH7344 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Machine, Bench Top, 600Deg C; Heat Shrink Equipment Type Te Connectivity
83AH7344
Heat Shrink Machine, Bench Top, 600Deg C; Heat Shrink Equipment Type Te Connectivity 83AH7344
HEAT SHRINK MACHINE, BENCH TOP, 600DEG C; Heat Shrink Equipment Type:Bench Top; Supply Voltage Min:220VAC; Supply Voltage Max:240VAC; Operating Temperature Min:200°C; Operating Temperature Max:600°C; Product Range:- RoHS Compliant: Yes

HEAT SHRINK MACHINE, BENCH TOP, 600DEG C; Heat Shrink Equipment Type:Bench Top; Supply Voltage Min:220VAC; Supply Voltage Max:240VAC; Operating Temperature Min:200°C; Operating Temperature Max:600°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 83AH7344
Product Name Heat Shrink Machine, Bench Top, 600Deg C; Heat Shrink Equipment Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products