TE Connectivity Heat Shrink Machine, Bench Top, 600Deg C; Heat Shrink Equipment Type Te Connectivity 2234800-1

Description
HEAT SHRINK MACHINE, BENCH TOP, 600DEG C; Heat Shrink Equipment Type:Bench Top; Supply Voltage Min:220VAC; Supply Voltage Max:240VAC; Operating Temperature Min:200°C; Operating Temperature Max:600°C; Product Range:- RoHS Compliant: Yes
Description
HEAT SHRINK MACHINE, BENCH TOP, 600DEG C; Heat Shrink Equipment Type:Bench Top; Supply Voltage Min:220VAC; Supply Voltage Max:240VAC; Operating Temperature Min:200°C; Operating Temperature Max:600°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Machine, Bench Top, 600Deg C; Heat Shrink Equipment Type Te Connectivity - 83AH7343 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Machine, Bench Top, 600Deg C; Heat Shrink Equipment Type Te Connectivity
83AH7343
Heat Shrink Machine, Bench Top, 600Deg C; Heat Shrink Equipment Type Te Connectivity 83AH7343
HEAT SHRINK MACHINE, BENCH TOP, 600DEG C; Heat Shrink Equipment Type:Bench Top; Supply Voltage Min:220VAC; Supply Voltage Max:240VAC; Operating Temperature Min:200°C; Operating Temperature Max:600°C; Product Range:- RoHS Compliant: Yes

HEAT SHRINK MACHINE, BENCH TOP, 600DEG C; Heat Shrink Equipment Type:Bench Top; Supply Voltage Min:220VAC; Supply Voltage Max:240VAC; Operating Temperature Min:200°C; Operating Temperature Max:600°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 83AH7343
Product Name Heat Shrink Machine, Bench Top, 600Deg C; Heat Shrink Equipment Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details