TE Connectivity Quick Disconnects 2232995-1

Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.27 - 2.3 MM  [.05 - .09 INCH ] Overall Length : 17.52 MM  [.69 INCH ] Receptacle Terminal Stock Thickness : .4 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 100 - 2900 Electrical Characteristics Voltage (Max) (V) : 240 Industry Standards CSA Certified : No RU (UL Component Program) : No UL Rating : None Mechanical Attachment Extraction Force (KGF) : 2 - 7 Extraction Force (NEWT) : 19.6 - 68.6 Mating Retention Type : Dimple Wire Insulation Support : Without Other Line : AMPLIVAR Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Insertion Force : Normal Wire Stop : No Wire/Cable Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.27 - 2.3 MM  [.05 - .09 INCH ] Overall Length : 17.52 MM  [.69 INCH ] Receptacle Terminal Stock Thickness : .4 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 100 - 2900 Electrical Characteristics Voltage (Max) (V) : 240 Industry Standards CSA Certified : No RU (UL Component Program) : No UL Rating : None Mechanical Attachment Extraction Force (KGF) : 2 - 7 Extraction Force (NEWT) : 19.6 - 68.6 Mating Retention Type : Dimple Wire Insulation Support : Without Other Line : AMPLIVAR Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Insertion Force : Normal Wire Stop : No Wire/Cable Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 2232995-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
2232995-1
Quick Disconnects 2232995-1
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.27 - 2.3 MM  [.05 - .09 INCH ] Overall Length : 17.52 MM  [.69 INCH ] Receptacle Terminal Stock Thickness : .4 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 100 - 2900 Electrical Characteristics Voltage (Max) (V) : 240 Industry Standards CSA Certified : No RU (UL Component Program) : No UL Rating : None Mechanical Attachment Extraction Force (KGF) : 2 - 7 Extraction Force (NEWT) : 19.6 - 68.6 Mating Retention Type : Dimple Wire Insulation Support : Without Other Line : AMPLIVAR Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Insertion Force : Normal Wire Stop : No Wire/Cable Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.27 - 2.3 MM  [.05 - .09 INCH ]
  • Overall Length : 17.52 MM  [.69 INCH ]
  • Receptacle Terminal Stock Thickness : .4 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .51 - 1.65
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 100 - 2900

Electrical Characteristics


  • Voltage (Max) (V) : 240

Industry Standards


  • CSA Certified : No
  • RU (UL Component Program) : No
  • UL Rating : None

Mechanical Attachment


  • Extraction Force (KGF) : 2 - 7
  • Extraction Force (NEWT) : 19.6 - 68.6
  • Mating Retention Type : Dimple
  • Wire Insulation Support : Without

Other


  • Line : AMPLIVAR

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 15000

Product Type Features


  • Insertion Force : Normal
  • Wire Stop : No
  • Wire/Cable Type : Magnet Wire

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2232995-1
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details