TE Connectivity Electronic Connector 2232983-1

Description
Contact SKT Crimp ST Cable Mount 20-24AWG T/R Product overview: 2232983-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2232983-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact SKT Crimp ST Cable Mount 20-24AWG T/R Product overview: 2232983-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2232983-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-2232983-1
Electronic Connector 332-2232983-1
Contact SKT Crimp ST Cable Mount 20-24AWG T/R Product overview: 2232983-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2232983-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 20-24AWG T/R Product overview: 2232983-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2232983-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 2232983-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2232983-1
Contacts 2232983-1
EP 2.5 LIF RCPT CONTACT, 24-20 AWG

EP 2.5 LIF RCPT CONTACT, 24-20 AWG

Buy Now
Contacts - 2232983-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2232983-1
Contacts 2232983-1
ES - Terminals

ES - Terminals

Buy Now
Connectors, Interconnects - Rectangular Connectors - Contacts - 1124270-2232983-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1124270-2232983-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1124270-2232983-1
Win Source Part Number: 1124270-2232983-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Economy Power 2.5 Type: Stamped Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 8,000 Alternative Parts (Cross-Reference): 2232983-1 .; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -2232983-1-CSI,-2232 983-1-SI,A123957TR,A 123957CT Base Product Number: 2232983

Win Source Part Number: 1124270-2232983-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Economy Power 2.5
Type: Stamped
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 8,000
Alternative Parts (Cross-Reference): 2232983-1 .;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -2232983-1-CSI,-2232983-1-SI,A123957TR,A123957CT
Base Product Number: 2232983

Buy Now Datasheet
Rectangular Connector Contacts - A123957TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123957TR-ND
Rectangular Connector Contacts A123957TR-ND
Socket Contact Tin 20-24 AWG Crimp Stamped

Socket Contact Tin 20-24 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A123957CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123957CT-ND
Rectangular Connector Contacts A123957CT-ND
Socket Contact Tin 20-24 AWG Crimp Stamped

Socket Contact Tin 20-24 AWG Crimp Stamped

Buy Now Datasheet
Contact Rohs Compliant Amp - Te Connectivity - 07AH3334 - Newark, An Avnet Company
Chicago, IL, United States
Contact Rohs Compliant Amp - Te Connectivity
07AH3334
Contact Rohs Compliant Amp - Te Connectivity 07AH3334
CONTACT ROHS COMPLIANT: YES

CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact Rohs Compliant Amp - Te Connectivity - 07AH3333 - Newark, An Avnet Company
Chicago, IL, United States
Contact Rohs Compliant Amp - Te Connectivity
07AH3333
Contact Rohs Compliant Amp - Te Connectivity 07AH3333
CONTACT ROHS COMPLIANT: YES

CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-2232983-1 2232983-1 2232983-1 1124270-2232983-1 A123957TR-ND 07AH3334
Product Name Electronic Connector Contacts Contacts Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts Contact Rohs Compliant Amp - Te Connectivity
Termination ES Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details