TE Connectivity
Quick Disconnects
2232957-1
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.52 - 3.05 MM [.06 - .12 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.52 - 3.05 MM [.06 - .12 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.52 - 3.05 MM [.06 - .12 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
Dimensions
- Compatible Insulation Diameter Range : 1.52 - 3.05 MM [.06 - .12 INCH ]
- Terminal Material Thickness : .41 MM [.016 INCH ]
- Wire Size (MMSQ) : .32 - .82
- Wire Size (AWG) : 22 - 18
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Strip/Reel
- Packaging Quantity : 5000
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2232957-1 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Pre-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 AWG
International
1.5 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
2 suppliers
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details