TE Connectivity Receptacle Housing, 1Pos, Natural; Product Range Amp Te Connectivity 2232942-1

Description
RECEPTACLE HOUSING, 1POS, NATURAL; Product Range:Positive Lock 110 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Positive Lock 110 Series 1742975-1 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 1POS, NATURAL; Product Range:Positive Lock 110 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Positive Lock 110 Series 1742975-1 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 1Pos, Natural; Product Range Amp Te Connectivity - 06AC0361 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 1Pos, Natural; Product Range Amp Te Connectivity
06AC0361
Receptacle Housing, 1Pos, Natural; Product Range Amp Te Connectivity 06AC0361
RECEPTACLE HOUSING, 1POS, NATURAL; Product Range:Positive Lock 110 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Positive Lock 110 Series 1742975-1 Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 1POS, NATURAL; Product Range:Positive Lock 110 Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:AMP Positive Lock 110 Series 1742975-1 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06AC0361
Product Name Receptacle Housing, 1Pos, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details