TE Connectivity
Magnet Wire Terminals
2232793-1
Description
Contact Features Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 14 - 12 Magnet Wire Size (MM) : 2 - 3.3 Overall Product Length : 24 MM [.945 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM [.025 INCH ] Terminal Height : 24 MM [.945 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No
Termination Features Crimp Area Length : 4.57 MM [.18 INCH ] Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 14 - 12 Magnet Wire Size (MM) : 2 - 3.3 Overall Product Length : 24 MM [.945 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM [.025 INCH ] Terminal Height : 24 MM [.945 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No
Termination Features Crimp Area Length : 4.57 MM [.18 INCH ] Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 14 - 12 Magnet Wire Size (MM) : 2 - 3.3 Overall Product Length : 24 MM [.945 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM [.025 INCH ] Terminal Height : 24 MM [.945 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No
Termination Features Crimp Area Length : 4.57 MM [.18 INCH ] Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Magnet Wire Size (AWG) : 14 - 12
- Magnet Wire Size (MM) : 2 - 3.3
- Overall Product Length : 24 MM [.945 INCH ]
- Stock Thickness (Magnet Wire Side) : .64 MM [.025 INCH ]
- Terminal Height : 24 MM [.945 INCH ]
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
- Sealable : No
Termination Features
- Crimp Area Length : 4.57 MM [.18 INCH ]
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2232793-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
North American
24 to 30 AWG
International
0.0500 to 0.2500 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
10 to 12 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2100 to 0.5100 mm2
View Details